location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Pro 4300 Small Form Factor PC (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX823EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111791924 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2013
Product end of life date
Long product name HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR) :
The long product name of HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Pro 4300 Small Form Factor PC (ENERGY STAR)
More>>>
HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR):
The official description of HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strong PC performance, intelligent PC design. Introducing the HP Compaq Pro 4300 Small Form Factor; a business-reliable PC platform designed to match your everyday needs and deployment functions.

Short summary description HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR):
This short summary of the HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR)

Long summary description HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR):
This is an auto-generated long summary of HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR) based on the first three specs of the first five spec groups.

HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR)

Smart design, strong performance

Meet commercial-grade deployment scenarios with the Intel® H61 Express chipset and a 2nd and 3rd generation Intel® Core™ processor family. Bring work to life with integrated Intel® HD Graphics.
Increase your desktop real-estate with support for dual-monitor set-up through VGA and DVI-D outputs.
Customizable expansion options include two PCI low profile slots, a PCI Express x1 slot and a PCI Express x16 to support discrete graphics performance. The HP Compaq Pro 4300 SFF also offers SATA hard drives up to 1 TB.
Boost storage space and work proficiently with support for DDR3 SDRAM memory technology for an energy efficient, memory expansion solution.
Industry standard ports and connectors include four front and four rear USB 2.0 ports, Serial, PS/2, standard VGA and DisplayPort and RJ45 ports. Choose to add an optional parallel port, eSATA port or second serial port for even more flexibility.

Simple management and control

Develop your own PC deployment functions with administrative passwords through HP BIOS, and secure your unit with the HP Chassis Security Kit.

Designed with the environment in mind

Help lower your operational costs and overall eco-footprint with an HP business PC that’s ENERGY STAR® qualified, EPEAT ® Gold registered and designed with low halogen materials.

Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 06:17:10
Uk has collected 2 expert reviews for HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Disclaimer HP Compaq Pro 4300 Small Form Factor PC (ENERGY STAR):
Disclaimer