location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6720s Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6720s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GR648EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585453511 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2008
Product end of life date
Warranty: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6720s Notebook PC :
The long product name of HP Compaq 6720s Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

الكمبيوتر الدفتري Compaq 6720s
More>>>
HP Compaq 6720s Notebook PC:
The official description of HP Compaq 6720s Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

يعد سعر HP Compaq 6720s بالشكل الجديد والمزود بمجموعة هائلة من الميزات المكتبية المحمولة وأحدث معالجات Intel® Core™2 Duo ‏[1] وووزن يبدأ عند 5.5 رطل/2.49 كجم مثاليًا بالنسبة للأداء والسعر.

Short summary description HP Compaq 6720s Notebook PC:
This short summary of the HP Compaq 6720s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6720s Notebook PC

Long summary description HP Compaq 6720s Notebook PC:
This is an auto-generated long summary of HP Compaq 6720s Notebook PC based on the first three specs of the first five spec groups.

HP Compaq 6720s Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 04:59:42
Uk has collected 14 expert reviews for HP Compaq 6720s Notebook PC and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2020-03-01 04:59:41
Most laptop manufacturers take a standard chassis design and offer it at a range of prices and specifications. The HP Compaq 6720s (£370 inc. VAT) has been designed to meet a budget price, so compromises in design and specification are to be expected.The...
Good Vibrant display, Decent battery life, Tough build...
Bad Low graphics performance, Basic spec...
70%
pocket-lint.com
Updated:
2020-03-01 04:59:41
A great notebook for the price, as long as your needs are reasonably basic...
Good Great price, good keyboard, solid design...
Bad Low spec, poor battery life...
Bottom line A great notebook for the price, as long as your needs are reasonably basic...
80%
Zdnet.com.au
Updated:
2020-03-01 04:59:41
Were used to reviewing business notebooks costing well over $899, but with HPs Compaq 6720s were definitely at the budget end of the market. Part of the company’s Balanced Mobility range, the 6720s comes in three versions: we looked at the least e...
Good Extremely affordable, Good keyboard, Reasonable performance...
Bad Short on connectors and expansion options, No clasp between lid and screen sections, Oddly located touchpad...
Bottom line The 6720s is a competent performer and it could fit the bill if you dont need serious CPU or graphics power.
70%
zdnet.co.uk
Updated:
2020-03-01 04:59:41
The 6720s is a budget business notebook that could fit the bill if you dont need serious CPU or graphics power, and are likely to spend most of your time in the office rather than on the road.
Good Extremely affordable, Good keyboard, Reasonable performance...
Bad Short on connectors and expansion options, No clasp between lid and screen sections, Oddly located touchpad...
Bottom line The 6720s is a budget business notebook that could fit the bill if you dont need serious CPU or graphics power, and are likely to spend most of your time in the office rather than on the road...
70%
expertreviews.co.uk
Updated:
2020-03-01 04:59:41
While the other laptops here come with Windows Vista Home Premium, the HP has Vista Business. For an explanation of the main differences, see the box on page 75. The screen is more business- than home-oriented, too, as its the only one that doesn...
100%
Disclaimer HP Compaq 6720s Notebook PC:
Disclaimer

[1] يجب توفير نقطة وصول لاسلكية حيث أنها غير مرفقة. إمكانية توفر نقاط الوصول اللاسلكية العامة محدودة. يتطلب استخدام اتصال لاسلكي بإنترنت عقد توفير خدمة إتصال بإنترنت يتم شراؤه بشكل منفصل؛