HP logo

HP SmartStream Print Controller Printing

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60732
Info modified on:
20 Jul 2023, 08:14:16
End of life date:
12 Jul 2016
Long product name HP SmartStream Print Controller Printing:

HP SmartStream Print Controller for HP Designjet T7100/T7200 Production Printer

HP SmartStream Print Controller Printing:

The HP SmartStream portfolio provides powerful printing solutions to help increase productivity, while ensuring high quality and a low total cost of ownership. Simplify your workflow with efficient, solutions designed specifically for HP printers.

Streamline print jobs and address your customers' needs efficiently and seamlessly.

• Ensure files are produced reliably with PDF processing powered by the Adobe® PDF Print Engine 3.2


Simplify your workflow and boost productivity.

• Cut job preparation time by up to 50% on multipage jobs thanks to the HP SmartStream Preflight Manager.1


Increase your customer base with the ability to tackle a broader range of production jobs.

• Don't print blindly—HP Crystal Preview Technology accurately shows how technical documents will be printed.


1 Conclusion based on an HP internal test measuring the time required to extract pages from a 50-page document and print them using several printers compared with using equivalent software programs.

2 Adobe® PDF Print Engine 3 is the next-generation rendering platform, optimized for end-to-end PDF workflows. Adobe® PDF Print Engine 3 combines performance optimizations with a new scalability framework to power high-speed digital presses, large-format printers, and CTP platesetters. PDF Print Engine 3 is the fastest rendering platform for reliable reproduction of complex, graphically rich content. To learn more, visit: http://www.adobe.com/products/pdfprintengine.html

Short summary description HP SmartStream Print Controller Printing:

HP SmartStream Print Controller, Printing, Intel Core i3 2.4GHz, 4096 MB, 3500 MB, Microsoft Windows 7, 8 (32-, 64-bit), Designjet T7100/T7200

Long summary description HP SmartStream Print Controller Printing:

HP SmartStream Print Controller. Type: Printing. Minimum processor: Intel Core i3 2.4GHz, Minimum RAM: 4096 MB, Minimum hard disk space: 3500 MB. Compatibility: Designjet T7100/T7200. Other network protocols supported: IPv4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.