HP logo

HP PC3200 1GB memory module 1 x 1 GB DDR 400 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76764
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
20 Jul 2008
Long product name HP PC3200 1GB memory module 1 x 1 GB DDR 400 MHz:

PC3200 1GB DDR 400MHz

Short summary description HP PC3200 1GB memory module 1 x 1 GB DDR 400 MHz:

HP PC3200 1GB, 1 GB, 1 x 1 GB, DDR, 400 MHz

Long summary description HP PC3200 1GB memory module 1 x 1 GB DDR 400 MHz:

HP PC3200 1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, Memory clock speed: 400 MHz

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.