Intel Core i3-3240 Processor (3M Cache, 3.40 GHz), Intel H61, 20" WLED LCD 1600 x 900, 4GB DDR3 1600MHz, 1TB SATA HDD, DVD±RW, Gigabit Ethernet, WLAN 802.11 b/g/n, WebCam, FreeDOS
You get a stylish and powerful workhorse ready to meet your needs now and grow with your business later.
Keep up, exceed and keep on going with the Intel H61 Express Chipset and your choice of Intel Celeron and 2nd and 3rd generation Intel Pentium and Intel Core family processors. Perfect for customer-facing locations, it has a high-gloss finish and conveniently positioned ports and connectors. The professional design will stand out without standing in the way.
Side USB 3.0 ports provide convenient access and fast data transfers. Plus, additional USB 2.0 ports on back for all your peripheral connections. There are six total. Audio ports conveniently located at the side and rear for greater flexibility.
Because of its all-in-one design ports and connectors including USB, audio out, microphone and headphone are within reach. The integrated 6-in-1 Media Card Reader lets you easily transfer photos, files and videos to your computer from various types of memory cards. Supports Secure Digital, MultiMedia Card, Memory Stick, and Memory Stick Pro.
Fits in your space
The space-saving, streamlined design frees up your desktop space for an uncluttered computing experience.
Work comfortably with the 50,8 cm diagonal high definition LCD display that tilts to allow for optimum placement, helping you create an ideal workspace. The HP Pro All-in-One 3520 offers available wireless networking for a neat, cable free existence. Plug one power cord into the wall and you’re ready to go.
Connect and collaborate with ease
Collaborate with colleagues across the globe.
The space-saving all-in-one form factor integrates desktop computer, 50,8 cm diagonal HD+2 WLED backlit monitor, webcam, and dual microphone array to help make collaboration simpler.
Easy to setup and use. Just unpack, place, plug in, and get to work. No need to hassle with connecting multiple pieces of hardware.
Chat face-to-face and feel more connected to co-workers at the office, across town or on the other side of the globe using the built in webcam and array microphone. The webcam also captures and lets you instantly review photos and video clips.
The latest technology
Designed to change with your growing needs.
Includes 2nd and 3rd Generation Intel Core processors and flexible options such as standard SATA hard drives up to 2 TBs, or slim DVD Writer, to meet your business data storage and replication needs today and tomorrow.
Norton Internet Security is among other productivity and utility preinstalled programs, so all you have to do is follow a few simple steps to setup basic security and power management on your business PC.
Choose the operating system that works for your business. Your choice of preinstalled and downloadable software helps you get productive quickly, including a subscription of Norton Internet Security.
HP Pro 3520, 50,8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS
HP Pro 3520. Product type: All-in-One PC. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Panel type: TN. Processor family: Intel® Core™ i3, Processor frequency: 3,4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black, Silver