HP logo

HP CE997A multi bin mailbox

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240883
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
19 Apr 2017
Warranty:
90 day limited
Long product name HP CE997A multi bin mailbox:

LaserJet 500-sheet 5-bin Mailbox

HP CE997A multi bin mailbox:

Get a maximum output capacity of 1100 pages with five 100-page face-down bins, for easy job identification, separation, and retrieval. Four intelligent operating modes make workgroup workflow run more efficiently. Mailbox mode assigns bins to users or groups; stacker mode uses all bins to stack copies of a job; job separator mode delivers jobs into a single bin; and the collator mode delivers each copy into a separate bin.
- Save time by having your jobs already sorted and separated so you can get back to work.
- Access your print jobs easily. Separate bins by user, group, or type of job—enabling you to locate your documents quickly and easily.
- Four operating modes enable more efficient workflow. Mailbox assigns bins to users or groups; stacker uses bins to stack copies of a job; job separator delivers jobs into a single bin; and the collator delivers each copy into a separate bin.

Short summary description HP CE997A multi bin mailbox:

HP CE997A, 594,61 x 494,79 x 606,79 mm, 6,8 kg, 595 x 495 x 606 mm, 10,5 kg

Long summary description HP CE997A multi bin mailbox:

HP CE997A. Dimensions (WxDxH): 594,61 x 494,79 x 606,79 mm, Weight: 6,8 kg. Package dimensions (WxDxH): 595 x 495 x 606 mm, Package weight: 10,5 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.