location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C309h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD055C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420986935 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Mar 2012
Product end of life date
Bullet Points HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 12 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - Internal memory: 64 MB
Long product name HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi :
The long product name of HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, Inkjet, A4, 9600 x 2400 dpi, 33 ppm, 64MB, 3.45" CGD, USB 2.0, LAN, 802.11g, Bluetooth, PictBridge, 62 dB, 30 W, Black
More>>>
HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi:
The official description of HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Photosmart Premium All-in-One Printer; Reference Guide; HP 178 Black Photosmart Ink Cartridge (~250 pages); HP 178 Cyan Photosmart Ink Cartridge (~300 pages); HP 178 Magenta Photosmart Ink Cartridge (~300 pages); HP 178 Yellow Photosmart Ink Cartridge (~300 pages); HP 178 Photo Black Photosmart Ink Cartridge (~130 4 x 6-in photos); Zipper Accessory Bag with power cord; power supply; Software CD; USB cable; Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. Some ink from included cartridge is used to start up the printer.

Touch. Print. Go. It's that easy with this wireless all-in-one. Use the large HP TouchSmart screen to print, copy, scan, access Snapfish.com and more. With simple setup and paper and ink-saving features, this all-in-one is an easy choice.

HP Photo Brightening; HP Adaptive Lighting; HP Smart Focus; HP Auto Red-eye Removal.

Short summary description HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi:
This short summary of the HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C309h, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart C309h. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 9,5 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto/Manual
Print resolution colour
9600 x 2400 DPI
Print resolution black
600 x 600 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
9,5 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Time to first page (colour, normal)
27 s
Copying
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
9,5 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Copy speed (black, draft, A4)
33 cpm
Copy speed (US Letter, black)
33 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Image
Scan speed (black)
3 ppm
Input colour depth
48 bit
Grayscale levels
65536
Scan drivers
TWAIN
TWAIN version
1,9
Fax
Faxing *
No
Features
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Photo black, Yellow
Page description languages
PCL 3, PML
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Maximum input capacity
125 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6, B7
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Paper handling
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 3.5x5
Borderless printing media sizes
8.5x11
Custom media width
76 - 127 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 90 g/m²
Paper tray media weight (imperial)
7,26 - 10,9 kg (16 - 24 lbs)
Ports & interfaces
Standard interfaces
Bluetooth, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11g
Bluetooth
Yes
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MMC, MS Duo, SD, SDHC, xD
Sound pressure level (printing)
62 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
8,76 cm (3.45")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
30 W
Power consumption (PowerSave)
3,4 W
Power consumption (standby)
5,4 W
Power consumption (off)
0,4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum hard disk space
500 MB
Minimum processor
Power PC G3+/Intel Celeron, 233 MHz+
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
EC, EMC, FCC, ICES, EN, CCC, GB, VCCI, RRL, BSMI, CNS, R&TTE, IEC, CSA
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
452,1 mm
Depth
577,9 mm
Height
454,7 mm
Packaging data
Package weight
9,15 kg
Packaging content
Drivers included
Yes
Other features
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:55:12
Uk has collected 1 expert review for HP Photosmart C309h Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%