HP logo

HP Photosmart C7283 All-in-One Print/Fax/Scan/Copy

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31884
Info modified on:
10 Jul 2023, 20:15:08
End of life date:
01 Jun 2011
Warranty:
Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart C7283 All-in-One Print/Fax/Scan/Copy:

Photosmart C7283 All-in-One Printer

HP Photosmart C7283 All-in-One Print/Fax/Scan/Copy:

Print/copy at up to 34 ppm black and 33 ppm colour, photos in as fast as 10 seconds, wireless/wired networking, 6 individual HP Vivera Ink cartridges, built-in 6.1 cm (2.4 inch) image display, 50-sheet automatic document feeder, duplexer for two-sided printing, automated 10 x 15 cm photo paper tray, memory card slots, borderless up to large panorama, 4800 x 4800 dpi scanning, HP Red-eye Removal button, HP Auto Sense, HP Smart Web Printing, HP Photosmart Essential SoftwareConnect this high-performance all-in-one to your network for the ultimate in wireless[1] home productivity. Print 6-ink colour photos and single- or double-sided documents at blazing speeds and fax, scan and copy using the 50-sheet ADF.

Short summary description HP Photosmart C7283 All-in-One Print/Fax/Scan/Copy:

HP Photosmart C7283 All-in-One Print/Fax/Scan/Copy

Long summary description HP Photosmart C7283 All-in-One Print/Fax/Scan/Copy:

HP Photosmart C7283 All-in-One Print/Fax/Scan/Copy

Disclaimer HP Photosmart C7283 All-in-One Print/Fax/Scan/Copy CC567C:
[1] Wireless performance is dependent upon physical environment and distance from access point [2] Not included, sold separately
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.