location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
88XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9396AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:17:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 May 2022
Product end of life date
Bullet Points HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black ink page yield: 2450 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield :
The long product name of HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

88XL Schwarz Original Druckerpatrone mit hoher Reichweite
More>>>
HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield:
The official description of HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business professionals in small workteams and high-productivity individuals
Print laser-quality black documents at up to 40% lower cost per page than laser, using HP ink.[1] Save more, using this high-capacity, individual ink cartridge. HP ink cartridges deliver professional-quality output that resists fading.

Short summary description HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 88XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 58,9 ml, 1 pc(s), 2450 pages

Long summary description HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of HP 88XL High Yield Black Original ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

HP 88XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 58,9 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 2450 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP OfficeJet Pro K5400/K550/K8600/L7480/L7590/L7680/L7780
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
58,9 ml
Black ink page yield *
2450 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C9396AE
Country of origin
Singapore
Features
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
124 mm
Depth
40 mm
Height
142 mm
Weight
120 g
Packaging data
Package width
142 mm
Package depth
124 mm
Package height
40 mm
Package weight
140 g
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC1200 ink cartridge 1 pc(s) Black
(show image)
WEC1200 WEC1200 0.00
(excl. VAT)
0 (incl. VAT)
Ninestar

Ninestar NH-R9396BK ink cartridge 1 pc(s) Black
(show image)
NH-R9396BK NH-R9396BK 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha E77 ink cartridge
(show image)
CB061A#BEK E77 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)