HP logo

HP C7971A Blank data tape 100 GB LTO 1,26 cm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12739
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP C7971A Blank data tape 100 GB LTO 1,26 cm:

Ultrium-1 200GB Data Cartridge (Blue color) - Linear Tape Open (LTO) Ultrium-1 609m (1998ft) tape cartridge - 100GB native capacity (200GB with 2:1 data compression)

Short summary description HP C7971A Blank data tape 100 GB LTO 1,26 cm:

HP C7971A, Blank data tape, LTO, 100 GB, 200 GB, 30 year(s), 2:1

Long summary description HP C7971A Blank data tape 100 GB LTO 1,26 cm:

HP C7971A. Product type: Blank data tape, Media type: LTO, Native capacity: 100 GB. Tape size: 1,26 cm, Tape length: 609 m, Tape thickness: 8,9 µm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.