location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P19b G4 Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P19b G4 Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9ZF87AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850295256 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
More>>>
Short summary description HP P19b G4 Monitor computer monitor:
This short summary of the HP P19b G4 Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP P19b G4 Monitor, NTSC, 72%, 441,4 mm, 157 mm, 345,8 mm, 3,27 kg

Long summary description HP P19b G4 Monitor computer monitor:
This is an auto-generated long summary of HP P19b G4 Monitor computer monitor based on the first three specs of the first five spec groups.

HP P19b G4 Monitor. Colour gamut standard: NTSC, Colour gamut: 72%. Package width: 441,4 mm, Package depth: 157 mm, Package height: 345,8 mm. Weight: 2,45 kg, Height: 277,8 mm, Width: 441,4 mm

Display
Colour gamut standard
NTSC
Colour gamut
72%
Packaging data
Package width
441,4 mm
Package depth
157 mm
Package height
345,8 mm
Packaging data
Package weight
3,27 kg
Other features
Weight
2,45 kg
Height
277,8 mm
Width
441,4 mm
Depth
50,7 mm