location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-aw0012nx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8TY45EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721059826 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Apr 2020
Product end of life date
Product Brochure/Datasheet (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1065G7 (8MB Cache, 1.3GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 16GB (3200MHz) LPDDR4-SDRAM & 1000GB SSD
Long product name HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black :
The long product name of HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 16GB LPDDR4-SDRAM, 1000GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel Iris Plus Graphics, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:
The official description of HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take it to the edgeSee more and do more with the high definition, near-borderless display on the ultra-compact Spectre x360. You can power through work and play with a long battery life. This uncompromising convertible PC is precision crafted from a single piece of aluminum and packed with innovative privacy features for greater peace of mind wherever you are.

Short summary description HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This short summary of the HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-aw0012nx, Intel® Core™ i7, 1,3 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This is an auto-generated long summary of HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP Spectre x360 13-aw0012nx. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black

Work all day. Binge watch all night.
Work all day. Binge watch all night.

Work hard and play harder with a long battery life. Binge watch your favorite shows and stay connected with Gigabit WiFi connectivity.

Uncompromising power to fuel your passions
Uncompromising power to fuel your passions

Experience incredible speed for editing and streaming videos in a snap with the powerful Intel® Core™ processor. Enjoy the exceptional view on the nearly borderless, high definition display with Corning® Gorilla® Glass NBT™.

Designed to ease your mind
Designed to ease your mind

Packed with security features to bring you peace of mind, protect yourself with the unhackable Webcam kill switch and microphone mute button that you can quickly activate and know it's on or off with a LED indicator.

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [6]

Anti-reflection screen

See your screen clearly wherever you are. This screen reduces reflection and enhances contrast so you can view it clearly in any setting, inside or out.

Effortlessly connected

Enjoy a smoother wireless experience with Wi-Fi 6 (2x2) and Bluetooth® 5.0 combo, all your connections are solid and up to 3x faster file transfer speeds than Wi-Fi 5. [5]

Intel® Iris™ Plus Graphics
Intel® Iris™ Plus Graphics

Experience more powerful computing with integrated Intel® Iris™ Plus graphics. Crank up your creative drive with accelerated speeds and ultra-high resolutions, supporting 4K streaming for optimized entertainment. [4]

10th Generation Intel® Core™ processor
10th Generation Intel® Core™ processor

Experience power and responsive performance to boost your productivity. Enjoy immersive entertainment and game, stream and create content with accelerated performance. [3]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows – only better. Be more secure, more productive, and get more personal with preinstalled features and enhancements like Windows Hello and Cortana. [2]

MU-MIMO supported

If you have several MU-MIMO devices in your home, MU-MIMO support works in combination with a MU-MIMO router to maximize network traffic for a smoother online experience.

Backlit keyboard
Backlit keyboard

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 1 TB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [8]

Fingerprint reader
Fingerprint reader

Seamlessly log in into your device in any mode with the touch of your finger. Patented 3-D fingerprint technology ensures secure access and online payments. [7]

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display glass type
Edge to Edge Glass
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-1065G7
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
1,3 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Plus Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A52
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox
Trial software
McAfee LiveSafe, Microsoft Office 365
Operating system installed *
Windows 10 Home
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196597
Brand-specific features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
60 Wh
Battery life (max)
22 h
Continuous video playback time
20 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
235 g
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
306 mm
Depth
194,5 mm
Height
16,9 mm
Weight *
1,3 kg
Packaging data
Package width
147 mm
Package depth
413 mm
Package height
332 mm
Package weight
3,01 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-22 04:22:02
Uk has collected 74 expert reviews for HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
unbox.ph
Updated:
2020-03-01 20:47:48
HP has officially launched their new, 13-inch Spectre x360 2-in-1 notebook in the Philippines today.The new iteration of the Spectre x360 looks similar to the device released by the company for the Philippines last year, though this time around the 13-i...
0%
yugatech.com
Updated:
2020-03-01 20:47:48
HP's Spectre lineup is known for its premium build and sophisticated design. The Spectre x360 13 2020 didn't disappoint and exuded those qualities, thanks to the all-aluminum body with a gem-cut design.The design gives the Spectre x360 13 2020 a s...
Bottom line There's plenty to like about the new HP Spectre x360 13 2020. There are the premium build and the attractive yet useful 2-in-1 design, high-resolution OLED touch display, great performance, long battery life, and the inclusion of a pen and dongle. However...
0%
pcworld.co.nz
Updated:
2020-03-01 20:47:48
The HP Spectre x360 could be fairly branded as a neoclassical laptop. It's more concerned with living up to modern standards than setting fresh new ones for itself to live up to. That's not to say what HP has assembled here isn't impressive. It is. Howeve...
Good Gorgeous display, Battery life & fast-charging...
Bad Little too heavy, Limited ports...
Bottom line If nothing else, the new HP Spectre x360 is a good showing for where HP is at. It's more refined than revelation but it hits all the notes that a modern Project Athena laptop should. It doesn't reinvent that formula but it does excel at it.The HP Spectre...
75%
goodgearguide.com.au
Updated:
2020-03-01 20:47:48
The HP Spectre x360 could be fairly branded as a neoclassical laptop. It's more concerned with living up to modern standards than setting fresh new ones for itself to live up to. That's not to say what HP has assembled here isn't impressive. It is. Howeve...
Good Gorgeous display, Battery life & fast-charging...
Bad Little too heavy, Limited ports...
Bottom line The new HP Spectre x360 might not surprise but it certainly gets the job done...
75%
pcworld.co.nz
Updated:
2020-03-01 20:47:48
The HP Spectre x360 could be fairly branded as a neoclassical laptop. It's more concerned with living up to modern standards than setting fresh new ones for itself to live up to. That's not to say what HP has assembled here isn't impressive. It is. Howeve...
Bottom line If nothing else, the new HP Spectre x360 is a good showing for where HP is at. It's more refined than revelation but it hits all the notes that a modern Project Athena laptop should. It doesn't reinvent that formula but it does excel at it.The HP Spectre...
70%
techau.com.au
Updated:
2020-03-14 22:40:54
HP's X360 line of products is flagshipped by the Spectre line. These offer a premium finish, the best hardware specs and absolutely killer battery life. The 360 part of the name refers to the device's ability to flip around and tuck the keyboard under the...
Good Battery life, Design, Display...
Bad Low-quality webcam...
Bottom line Without a shadow of a doubt, I'd recommend this laptop to anyone. Obviously we're talking about a premium product so the price tag won't come in under everyone's budget. If you can either find the dollars yourself, or convince your boss that you need this...
96%
expertreviews.co.uk
Updated:
2020-04-25 15:18:19
Buy now from HPFar less obvious, though, is the difference that 4K makes versus Full HD – despite the fact that 4K offers four times as many pixels. If anything, 4K is more of a hassle in everyday life as certain programs don’t comply with Windows 10’s bu...
Good Phenomenal display, Incredibly compact, Plenty of ports for its size...
Bad Naff speakers, Moderate battery life...
Bottom line If it's value you seek, consider the excellent HP Envy 13. But if money is less of an object, and you like the angular cut of the Spectre's jib, this is a laptop you'll enjoy for many years to come. Compact, lightweight and easy on the eye, this year's Sp...
100%
techradar.com
Updated:
2020-05-08 10:26:29
The HP Spectre x360 from HP was already a great device, exemplifying the best qualities of both laptops and tablets thanks to its cutting-edge design and features. Now it's back again in 2020, bringing some key upgrades with it. It's still a dream to use...
Good Stylish and high-quality finish, Great all-around performance, Built-in security features are useful...
Bad New components means battery life takes a hit, Can run hot at times...
Bottom line HP Spectre x360 is an updated convertible laptop that's certainly no ghostly apparition; it's real, and a powered-up CPU makes it even more awesome than before. This could very well be the best laptop HP has ever made...
100%
gadgetsmagazine.com.ph
Updated:
2020-05-30 08:18:09
The HP Spectre x360 line has always been a top dog for convertible ultrabooks. The design aesthetic and performance made it one of the most sought after ultrabooks in the market for the past few years. The 2020 HP Spectre x360 carries the Spectre name int...
80%
itpro.co.uk
Updated:
2020-06-06 07:45:18
The breadth of business devices manufactured across HP's line makes it tricky to pick out the wheat from the chaff. While there have been big hits, such as the EliteBook x360 830 G6, there has also been the odd misfire, for example, the Elite X2 1013 G3...
Bottom line There's plenty to love about the 2020 Spectre x360 including its quirky angular design, the quality of the display and decent connectivity options. Despite this, HP's sleek business-grade 2-in-1 falls short in a number of departments, with relatively unde...
80%
ausdroid.net
Updated:
2020-07-08 21:16:58
HP has a strong history of producing great looking hardware and also – as a result – has earned huge respect in the market. The company's offerings are rarely budget-friendly, but having had HP hardware in the past, they offer good value for what you pay...
Bottom line The short answer is yes if you can overcome the barriers mentioned. Price, heat and if you need and are prepared to pay for the pen.There are retail chain options for purchase or you can buy online direct from HP. It could be tempting to get the HD versio...
0%
pocket-lint.com
Updated:
2020-07-09 19:14:30
Spectre is the name given to HP's top-end style laptops. They tend to be some of the most eye-catching around, but have never quite reached the level of public recognition as the Dell XPS 13 or MacBook Pro. There's no downside to this mild under-apprecia...
Good Stunning OLED screen,Excellent anti-reflective coating,Small footprint and great build...
Bad Weak webcam,OLED screen impacts battery life significantly...
Bottom line The Spectre x360 has a very small footprint, and is light but also about as rigid as they come. But the attention to detail in the design goes far further than all the sharp angles and machined aluminium. The screen doesn't wobble and its 4K OLED panel lo...
100%
goodgearguide.com.au
Updated:
2020-08-18 09:44:33
HP's Ryzen 4000-powered Envy x360 13 proves that you can get first-class features for coach pricing. Don't believe me? Here are some of the goodies included:In fact, the HP Envy x360 13 we tested is so good, yet so affordable (despite a few corners cut to...
0%
pickr.com.au
Updated:
2020-08-18 09:44:33
Computers can be a little same-same if you go searching, but HP's 2020 Spectre x360 shows not only different is possible, but capable, too.You might think the laptop has to look one way with an ultra sleek and svelte metal design that focuses on thin ed...
Good Unique design that looks different from other laptops out there, Minimum storage is 512GB, and that's downright friendly, Fingerprint sensor and facial security for Windows Hello login, Switch for turning the camera off, plus one to mute the microphone, F...
Bad Keyboard layout feels pushed to the side, Rightmost keys can throw off typing, Trackpad feels a little too slim...
Bottom line With solid battery life, fairly generous specs, and a design that doesn't try to blend in, the HP Spectre x360 for 2020 achieves some wins, offering a great combination that stands out.We're not sure if we'd use a 13 inch tablet overall, but the 360 degre...
90%
Disclaimer HP Spectre x360 13-aw0012nx Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:
Disclaimer

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.windows.com. Apps sold separately. [3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. 4K content required to view full 4K images. System loading time and responsiveness dependent upon product configuration. [4] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. [5] Wireless access point and internet service required and sold separately. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported. Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where the Wi-Fi 6 (802.11ax) will be disabled and downgraded to 802.11ac by the Intel's DRS solution. [6] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features. [7] Internet service required and not included. [8] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD