HP logo

HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3076
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
05 Jul 2020
Bullet Points HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8365U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD, 32GB Intel Optane Memory
Long product name HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro:

Intel Core i5-8365U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 32GB Intel Optane Memory, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, HP Webcam, Windows 10 Pro 64-bit

HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro:

The standout business PC
Uniquely designed for the modern mobile professional, the HP EliteBook 840 is a highly secure and manageable PC offering powerful collaboration tools, enabling the enterprise workforce to be more productive and secure on the go or in the office.

Short summary description HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro:

HP EliteBook 840 G6, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 840 G6 Intel® Core™ i5 i5-8365U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro:

HP EliteBook 840 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Weight: 1,48 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.