HP logo

HP V24i G5 FHD Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44740
Info modified on:
08 Oct 2024, 01:16:33
Short summary description HP V24i G5 FHD Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

HP V24i G5 FHD Monitor, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP V24i G5 FHD Monitor computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

HP V24i G5 FHD Monitor. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.