location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming Mouse Pad 400

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Gaming Mouse Pad 400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5JH72AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015901971 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Pavilion Gaming Mouse Pad 400
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming mouse pad
  • - Rubber Black
  • - Surface coloration: Monochromatic
Warranty: Rest easy with an HP standard one-year limited warranty.
Long product name HP Pavilion Gaming Mouse Pad 400 :
The long product name of HP Pavilion Gaming Mouse Pad 400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Gaming Mouse Pad 400
More>>>
HP Pavilion Gaming Mouse Pad 400:
The official description of HP Pavilion Gaming Mouse Pad 400 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rubber base stays in place
Natural rubber base prevents the mouse pad from moving unexpectedly during use.

Tested for durability
Rigorously tested to withstand over 250km of mouse movement plus exposure to extreme temperatures.[1]

Short summary description HP Pavilion Gaming Mouse Pad 400:
This short summary of the HP Pavilion Gaming Mouse Pad 400 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming Mouse Pad 400, Black, Monochromatic, Rubber, Gaming mouse pad

Long summary description HP Pavilion Gaming Mouse Pad 400:
This is an auto-generated long summary of HP Pavilion Gaming Mouse Pad 400 based on the first three specs of the first five spec groups.

HP Pavilion Gaming Mouse Pad 400. Width: 350 mm, Depth: 280 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Rubber, Gaming mouse pad

Tested for durability

Rigorously tested to withstand over 250km of mouse movement plus exposure to extreme temperatures.[1]

Rubber base stays in place

Natural rubber base prevents the mouse pad from moving unexpectedly during use.

Performance
Surface coloration *
Monochromatic
Material
Rubber
Gaming mouse pad *
Yes
Wrist rest *
No
Product colour *
Black
Weight & dimensions
Width *
350 mm
Depth *
280 mm
Thickness
4 mm
Weight & dimensions
Weight
240 g
Cable length
1,8 m
Height
4 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
366 mm
Package depth
345 mm
Package height
17 mm
Package weight
550 g
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
France 1 distributor(s)