location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c0008nx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC95EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015678996 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Feb 2019
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8250U (6MB Cache, 1.6GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD, 16GB Intel Optane Memory
Long product name HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White :
The long product name of HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6MB Cache, 1.6GHz), 4GB DDR4-SDRAM, 1000GB HDD, 16GB Intel Optane Memory, 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch, DVD±RW, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, HP Privacy HD, Windows 10 Home 64-bit
More>>>
HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official description of HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

تصميم أنيق متكامل. مصمم للأداء القوي.
فهذا الكمبيوتر المتكامل الذي يتسم بروعة الجمال والقوة يحتوي على سعة تخزين تلبي جميع احتياجات عائلتك، كما يساعد في تنفيذ المهام بفعالية. سواءً أكنت ستستخدمه للعمل أو اللعب، فقد حصلت على تصميم عالي الجاذبية يتمتع بأداء عالٍ.

Short summary description HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-c0008nx, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 22-c0008nx. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

توفير المساحة وأداء رائع
توفير المساحة وأداء رائع

بفضل أحدث المعالجات ومساحة التخزين الكافية لك ولعائلتك، يمكنك التنقل بسهولة من تبادل رسائل البريد الإلكتروني الخاصة بالعمل إلى تحميل صور العطلات بكل سهولة.

قطعة تفتخر بها في منزلك
قطعة تفتخر بها في منزلك

تمكن من إضفاء شكل عصري وشعور رائع على منزلك. فهذا الكمبيوتر المتكامل يقدم لك عرضًا مبهرًا لمحتوياتك بفضل الإطار فائق النحافة، كما أنه يحتوي على حامل يمكن ضبط إمالته، مما يتيح لك العمل من أماكن متعددة. صُمم ليضيء أي غرفة.

تمتع براحة البال التي تستحقها
تمتع براحة البال التي تستحقها

يسهل هذا الكمبيوتر البقاء على اتصال مع العائلة والأصدقاء. فهو يحتوي على كاميرا عالية الدقة مزوّدة بمفتاح منزلق للخصوصية ومكبرات صوت مضمّنة وإمكانية توصيل Wi-Fi سهلة الاستخدام. الآن، يمكنك البقاء على اتصال مع المحافظة على راحة البال.

شاشة لمس IPS عالية الدقة بالكامل
شاشة لمس IPS عالية الدقة بالكامل

احصل دومًا على أفضل رؤية ممكنة لمحتوياتك مع زوايا عرض عريضة تصل إلى 178‏ درجة وصور نابضة بالحياة. ومن خلال تقنية شاشة اللمس، يمكنك التحكم في جهاز الكمبيوتر لديك مباشرة من الشاشة. [2]

Windows 10‏
Windows 10‏

حقق أشياءً عظيمة باطمئنان باستخدام إصدار محسن من نظام التشغيل Windows‏ المألوف. [1]

معالج Intel® Core™‎ من الجيل الثامن
معالج Intel® Core™‎ من الجيل الثامن

ارتقِ بالأداء مع استجابة النظام السلسة ووقت التحميل السريع للاستمتاع بتجربة كمبيوتر شخصي استثنائية. بدعم دقة تصل إلى 4K المذهلة، تمكن من تشغيل المحتوى الفائق أو حتى إنشاء المحتوى الخاص بك. [3]

بطاقة رسومات Intel® 620 فائقة الدقة
بطاقة رسومات Intel® 620 فائقة الدقة

تمتع بعرض المحتويات بدقة 4K بسلاسة وشغل ألعابك المفضلة بدقة 720 بكسل دون الحاجة إلى بطاقة رسومات مخصصة. وبفضل أداء بطاقة الرسومات الممتاز، سترى الفرق في كل شيء تفعله. [4]

‎802.11 a/c (1x1) WLAN و Bluetooth® 4.2
‎802.11 a/c (1x1) WLAN و Bluetooth® 4.2

تمكن من البقاء على اتصال بملحقات Wi-Fi و Bluetooth®‎ بفضل التقنية اللاسلكية. [5]

محرك أقراص DVD‏ مع إمكانية إعادة الكتابة
محرك أقراص DVD‏ مع إمكانية إعادة الكتابة

تمتع بمشاهدة أفلام DVD وتسجيلها باستخدام محرك أقراص ضوئي متكامل. [6]

خيارات DDR4 RAM
خيارات DDR4 RAM

صمم للعمل بشكل أكثر كفاءة وموثوقية بسرعة فائقة، حيث إن الذاكرة من DDR4 تمثل مستقبل ذاكرة الوصول العشوائي. يتميز بنطاق ترددي أعلى، مما يجعله ملائمًا لتنفيذ جميع المهام بدءًا من المهام المتعددة إلى تشغيل الألعاب بأداء أعلى. [6]

محرك قرص ثابت للتخزين
محرك قرص ثابت للتخزين

لا تقلق بشأن زيادة مجموعة الأفلام الرقمية والأغاني والصور لديك. باستخدام خيارات تخزين هائلة، يمكنك توفير المزيد من الموارد والاستماع بمساحة كبيرة متبقية في الغرفة. [7]

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor boost frequency
3,4 GHz
Processor frequency *
1,6 GHz
Processor cache
6 MB
Configurable TDP-up frequency
1,8 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0,8 GHz
Configurable TDP-down
10 W
Bus type
OPI
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive speed
7200 RPM
Hard drive interface
SATA
Intel® Optane™ Memory module installed
Yes
Intel® Optane™ Memory module capacity
16 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 620
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in subwoofer
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H370
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Intel® Optane™ Memory Ready
Yes
Brand-specific features
HP JumpStart
Yes
HP Audio Switch
Yes
HP front camera
HP Privacy HD
HP segment
Home
Power
AC adapter power
65 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
490,3 mm
Depth (with stand)
143 mm
Height (with stand)
390,7 mm
Weight (with stand)
5,39 kg
Package width
248 mm
Package depth
598 mm
Package height
483 mm
Package weight
7,76 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Other features
3D
No
Display bezel technology
Micro-Edge
Display diagonal (metric)
54,6 cm
Autonomy mode
No
Detachable display
No
Disclaimer HP 22-c0008nx Intel® Core™ i5 i5-8250U 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
Disclaimer

[1] لا تتوفر بعض الميزات في بعض إصدارات Windows‏. قد تتطلب الأنظمة ترقية و/أو شراء أجهزة أو برامج تشغيل أو برامج أخرى على حدة أو تحديث BIOS‏ للاستفادة من كافة وظائف Windows‏ بشكل كامل. يتم تحديث Windows 10‏ تلقائيًا؛ هذه الميزة ممكنة دومًا. قد يتم تطبيق رسوم موفر خدمة الإنترنت وقد يتم فرض متطلبات إضافية مع الوقت للتحديثات. انظر ‎http://www.microsoft.com‎‏.
[3] صُممت تقنية المعالجات متعددة المراكز لتحسين أداء برامج محددة. وليس حتميًا أن يستفيد جميع العملاء أو تطبيقات البرامج من استخدام هذه التقنية. يختلف الأداء وتردد ساعة المعالج باختلاف أعباء عمل التطبيقات وتكوينات البرامج والأجهزة. ولا يُعد ترقيم Intel مقياسًا لأداء أعلى. يتطلب عرض الصور بدقة 4K الكاملة وجود محتوى بدقة 4K. يستند وقت تحميل النظام وسرعة الاستجابة إلى تكوين المنتج.
[4] يتطلب عرض الصور بدقة 4K الكاملة وجود محتوى بدقة 4K. يتطلب عرض الصور عالية الدقة وجود محتوى عالي الدقة (HD).
[5] يلزم توفر نقطة وصول لاسلكية وخدمة إنترنت. إذ أن توفُر نقاط الوصول اللاسلكية العامة محدود. وتُعد مواصفات 802.11ac WLAN مواصفات تمهيدية غير نهائية. وإذا كانت المواصفات النهائية مختلفة عن المواصفات التمهيدية، فقد تتأثر بذلك قدرة الكمبيوتر المحمول على الاتصال بأجهزة 802.11ac WLAN أخرى. تُعد Bluetooth®‎ علامة تجارية مملوكة لصاحبها ويتم استخدامها من قبل شركة HP Inc.‎ بموجب ترخيص.
[7] 7th Generation Intel® Core™ i processor or later required.