location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage Flex Pro i3-8100 3,6 GHz SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Engage Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage Flex Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WA04EA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424086146 show
Category:
Point of sale terminals
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2023
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Reinvent the Customer Experience (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Keep point-of-sale data safe on all sides (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage Flex Pro i3-8100 3,6 GHz SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFF Black
  • - Intel® Core™ i3 3,6 GHz 6 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 128 GB
  • - Ethernet LAN
  • - 250 W
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Engage Flex Pro i3-8100 3,6 GHz SFF Black :
The long product name of HP Engage Flex Pro i3-8100 3,6 GHz SFF Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Engage Flex Pro Retail System
More>>>
HP Engage Flex Pro i3-8100 3,6 GHz SFF Black:
The official description of HP Engage Flex Pro i3-8100 3,6 GHz SFF Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Familiar, trusted operating system
Stick with an OS you know with your choice of Windows 10 Pro, Windows IoT or FreeDOS.
Integrated security and manageability tools
Get hardware-enforced self-healing protection from HP Sure Start Gen4, manage your system across the OS with HP Manageability Integration Kit, maintain critical OS processes with HP Sure Run, and restore your image over a network with HP Sure Recover.
Designed for your daily demands
Minimize downtime with a design that goes the distance. It passes HP’s Total Test Process and has a steel chassis and gold-plated connectors that are tested to withstand temperatures up to 40° C. Extend lifespan with an optional dust filter.
Long live the platform
Deploy quickly with HP Configuration Services. Plan ahead with a five-year lifecycle that lets you roll out on your schedule. Get the reassurance of a three-year worldwide limited warranty, and extend protection with optional HP Care services.

Short summary description HP Engage Flex Pro i3-8100 3,6 GHz SFF Black:
This short summary of the HP Engage Flex Pro i3-8100 3,6 GHz SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage Flex Pro, Intel® Core™ i3, i3-8100, Intel, 8th gen Intel® Core™ i3, 3,6 GHz, 6 MB

Long summary description HP Engage Flex Pro i3-8100 3,6 GHz SFF Black:
This is an auto-generated long summary of HP Engage Flex Pro i3-8100 3,6 GHz SFF Black based on the first three specs of the first five spec groups.

HP Engage Flex Pro. Processor family: Intel® Core™ i3, Processor model: i3-8100, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 64 GB. Total storage capacity: 128 GB, Storage media: SSD, Solid-state drive capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: UHD Graphics 630. Audio system: Conexant CX20632

Processor
Processor manufacturer
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8100
Processor cores
4
Processor threads
4
Processor frequency
3,6 GHz
Processor cache
6 MB
Motherboard chipset
Intel Q370
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
64 GB
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Solid-state drive capacity
128 GB
Solid-state drive interface
NVMe
NVMe
Yes
Graphics
Graphics card manufacturer
Intel
Graphics card
UHD Graphics 630
Multimedia
Audio system
Conexant CX20632
Network
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
DisplayPorts quantity
1
DisplayPort version
2.0
Design
Chassis type
SFF
Product colour
Black
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
250 W
Weight & dimensions
Width
337 mm
Depth
380 mm
Height
100 mm
Weight
6,44 kg
Packaging content
Mouse included
Yes
Logistics data
Harmonized System (HS) code
84715000
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Memory slots
1
Brand Image Product code Product Stock Price from
HP Engage Flex Pro i3-8100 3,6 GHz SFF Black HP Engage Flex Pro i3-8100 3,6 GHz SFF Black
(show image)
4WA04EA Engage Flex Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)