location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pantalla OMEN X 25 de 240 Hz para juegos
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4NK94AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545806565 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:52:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Mar 2021
Product end of life date
Bullet Points HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With a whopping 240Hz refresh rate[1] and a 1ms response time[1], this 62.23 cm (24.5") diagonal display is 4x faster than traditional 60Hz monitors.
  • - NVIDIA® G-SYNC™ synchronizes the display refresh rates to the graphics card in your GeForce GTX-powered PC for fluid, stutter-free gameplay.
  • - Adjust the height and angle of your display, and enjoy immersive gameplay with a micro-edge bezel design.
Warranty: 2 year parts and labour limited warranty.
Long product name HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

62.23 cm (24.5"), FHD (1920 x 1080 @ 240 Hz), 16:9, 400 cd/m², 1000:1 static, 3 ms on/off, 1 ms (with overdrive)
More>>>
HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
The official description of HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Strike first. Take first.
Are you ready for true competition? The OMEN X 25 240Hz Gaming Display with Nvidia G-SYNC was designed specifically for esports, with specs that give you an almost unfair advantage. A lightning-fast 240Hz refresh rate[1] and a 1ms response time[1] mean your grind to the top just got a whole lot easier.

Short summary description HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN X Pantalla 25 de 240 Hz para juegos, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 3 ms, Black

Long summary description HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP OMEN X Pantalla 25 de 240 Hz para juegos. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Stutter no more

Display stutter and input lag hold nothing over you. NVIDIA® G-SYNC™ technology synchronizes the display refresh rates to the graphics card in your GeForce GTX-powered PC, to deliver fluid, sharp gameplay.

Designed for action
Designed for action

Comfort is optimized with an adjustable display that adapts to your ideal height and angle, plus ambient lighting that reduces eye strain. And with its micro-edge bezel, everything on-screen feels expansive and immersive.

When you’re fast, you’re first
When you’re fast, you’re first

Critical moments call for critical details. With a whopping 240Hz refresh rate[1], this 62.23 cm (24.5") diagonal display is 4x faster than traditional 60Hz monitors. And a 1ms response time[1] lets you respond to on-screen action before your opponent knows what hit them.

NVIDIA® G-SYNC

By synchronizing the refresh rates of your GPU and display, NVIDIA G-SYNC™ technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

1ms response time with Overdrive
1ms response time with Overdrive

How fast your pixels can react to changing frames is critical for fast-paced gaming, and a 1ms response time ensures even the most action-packed moments are fluid, crisp, and free of motion blur.[2]

Height adjustment stand
Height adjustment stand

Gas piston design allows -5 to +23° tilt and 130mm of smooth, precise height adjustment so your display is always in the most comfortable position, no matter who is viewing it.

Ambient lighting
Ambient lighting

Say goodbye to late-night eye fatigue. Adjustable to match the color of your PC or what’s on screen, ambient lighting casts a glow onto the base and stand diffusing the bright light of the display.

Micro-edge display
Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Visibly brilliant detail

With 400 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions.[2]

Display
Display diagonal *
62,2 cm (24.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
3 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,283 x 0,283 mm
3D
No
Performance
NVIDIA G-SYNC *
Yes
HP segment
Home
Design
Market positioning *
Gaming
Product colour *
Black
Country of origin
China
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CECP; CSA; EAC; FCC; ICES; ISO 9241-307; KC/KCC; NOM; PSB; SEPA; TUV-S; UL; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
USB Type-A downstream ports quantity
3
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Plug and Play
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0,5 W
Power consumption (max)
65 W
AC input voltage
100 - 240 V
Packaging content
Cables included
AC, DisplayPort, USB
Weight & dimensions
Width (with stand)
557,5 mm
Depth (with stand)
272,5 mm
Height (with stand)
489,6 mm
Weight (with stand)
6,26 kg
Width (without stand)
557,5 mm
Depth (without stand)
98,7 mm
Height (without stand)
330,6 mm
Packaging data
Package width
660 mm
Package depth
332 mm
Package height
473 mm
Package weight
9,36 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-10-27 03:29:29
Uk has collected 5 expert reviews for HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Country Distributor
Switzerland 2 distributor(s)
Disclaimer HP OMEN X Pantalla 25 de 240 Hz para juegos computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.