Intel® Core™ i7-8700T (2.4 GHz), 8GB DDR4-SDRAM 2400MHz, 1TB SATA HDD, 27" FHD IPS 1920 x 1080 Touch, AMD Radeon™ 530 2GB GDDR5, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
Sit back and explore
Part entertainment powerhouse and part productivity master, the Pavilion All-in-One is ready for whatever it is you’re into. From the edge-to-edge display to the stunningly modern design, go from streaming your favorite show to learning a new recipe on a PC that looks as good as it performs.
HP Pavilion 27-r101nx, 68,6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Home
HP Pavilion 27-r101nx. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon 530. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White