location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
285 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4CZ68EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545797900 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2018
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - AMD Ryzen™ 3 2200G 3,5 GHz
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 1 TB HDD DVD-RW Card reader integrated
  • - AMD Radeon Vega 8
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - FreeDOS
Long product name HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black :
The long product name of HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 3 2200G (3.5GHz, 4MB), 4GB (1 x 4GB) DDR4 SDRAM, 1TB 7200 rpm SATA, DVD-RW, AMD Radeon Vega 8, FreeDOS 2.0
More>>>
HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:
The official description of HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize your resources with the HP 285 MT equipped with powerful processors, security features, and essential tools for business. This is an easy PC to set up with a scalable and functional design that can grow with your business.

Get reliable performance with the tools you need for work.
- The HP 285 MT delivers reliable performance for your business with the tools you need for work. Enhance your experience with the optional HP Conferencing Keyboard and HP Business Headset for collaboration.

Enjoy a full desktop experience in a scalable and easy to set up Microtower form factor.
- Enjoy the full desktop experience on the scalable HP 285 MT with a functional design that compliments your workspace and is easy to set up and use.

Choose from 7th generation AMD PRO APUs or an optional AMD Ryzen 3 or 5 PRO CPU to deliver powerful desktop performance.
- Choose from 7th generation AMD PRO APUs4 or an optional AMD Ryzen 3 or 5 PRO CPU4 to deliver powerful desktop performance optimized for dependable daily productivity with up to 32GB of DDR4 memory.

Help ensure compatibility with existing technology investments with the HP 285 MT.
- PCIe x1, PCIe x16 slots and legacy support of PCI slot, serial port, optional PS/2 and optional parallel ports on the HP 285 MT help ensure broad compatibility with existing technology investments.

Short summary description HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:
This short summary of the HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 285 G3, 3,5 GHz, AMD Ryzen™ 3, 4 GB, 1 TB, DVD-RW, FreeDOS

Long summary description HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:
This is an auto-generated long summary of HP 285 G3 AMD Ryzen™ 3 2200G 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black based on the first three specs of the first five spec groups.

HP 285 G3. Processor frequency: 3,5 GHz, Processor family: AMD Ryzen™ 3, Processor model: 2200G. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
2200G
Processor cores
4
Processor threads
4
Processor boost frequency
3,7 GHz
Processor frequency *
3,5 GHz
Processor cache
4 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Total HDDs capacity
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon Vega 8
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Micro Tower
Placement supported
Vertical
Cable lock slot
Yes
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD B350
Product type *
PC
Software
Operating system installed *
FreeDOS
Power
Power supply *
180 W
Weight & dimensions
Width *
338 mm
Depth *
277,5 mm
Height *
170 mm
Weight *
5,4 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1