location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MPP 1.51 Pen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPP 1.51 Pen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3V2X4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908495215 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 16:45:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP MPP 1.51 Pen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Draw, jot, or sign with a Microsoft compatible pen that works seamlessly with your HP laptop[1].
  • - Customize buttons to seamlessly switch between functions.
  • - Edit, draw, write and doodle with a true-to-life feel pen that has a precision tip and pen-point accuracy.
  • - Write naturally while your PC instantly converts your handwriting to text.
  • - Book, bag or pocket - clip it and carry it anywhere.
  • - With up to 18 months of battery life[2], work the way you want.
Warranty: One-year limited warranty.
Long product name HP MPP 1.51 Pen :
The long product name of HP MPP 1.51 Pen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MPP 1.51 Pen
More>>>
HP MPP 1.51 Pen:
The official description of HP MPP 1.51 Pen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get a pen that gets you.
Jot, sign, doodle or draw your finest points across with the HP MPP 1.51 Pen[1]. A Microsoft compatible pen with two customizable buttons, pen-point accuracy and long 18-month battery life[2]. This natural, true-to-life feel pen will practically make your point for you.

Short summary description HP MPP 1.51 Pen:
This short summary of the HP MPP 1.51 Pen data-sheet is auto-generated and uses the product title and the first six key specs.

HP MPP 1.51 Pen, Laptop, HP, Grey, MPP, China, 10 g

Long summary description HP MPP 1.51 Pen:
This is an auto-generated long summary of HP MPP 1.51 Pen based on the first three specs of the first five spec groups.

HP MPP 1.51 Pen. Device compatibility: Laptop, Brand compatibility: HP, Product colour: Grey. Weight: 10 g, Width: 9,5 mm, Height: 140 mm. Package width: 190 mm, Package depth: 92 mm, Package height: 27 mm

Microsoft Compatible

Draw, jot, or sign with a Microsoft compatible pen that works seamlessly with your HP laptop[1].

Custom Clicks

Customize buttons to seamlessly switch between functions.

Easy & Accurate

Edit, draw, write and doodle with a true-to-life feel pen that has a precision tip and pen-point accuracy.

Features
Device compatibility *
Laptop
Brand compatibility *
HP
Compatibility
MPP
Product colour *
Grey
Country of origin
China
Weight & dimensions
Weight
10 g
Weight & dimensions
Width
9,5 mm
Height
140 mm
Packaging data
Package width
190 mm
Package depth
92 mm
Package height
27 mm
Package weight
70 g
Country Distributor
España 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP MPP 1.51 Pen:
Disclaimer

[1] Supports HP consumer notebooks that are designed with MPP solution.
[2] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.