HP logo

HP V270 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45442
Info modified on:
27 May 2024, 13:56:37
End of life date:
31 Oct 2020
Short summary description HP V270 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

HP V270, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP V270 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

HP V270. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.