HP logo

HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29217
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jan 2019
Bullet Points HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
  • - Windows 10 Pro
  • - 7th gen Intel® Core™ i7 i7-7700 (8M Cache, 3.6 GHz)
  • - 86.4 cm (34") 4K Ultra HD IPS (3440 x 1440)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 512GB SSD
  • - Mouse & Keyboard included, 815 x 190 x 457 mm, HDMI
Long product name HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

7th gen Intel® Core™ i7-7700 (8M Cache, 3.6 GHz), 8GB DDR4-SDRAM, 512GB SSD, 86.4 cm (34") 4K Ultra HD 3440 x 1440 IPS, Intel HD Graphics 630, LAN, WLAN, WebCam, Windows 10 Pro

HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

The future of video conferencing, now at your desk
Meetings come to life on your choice of AiO displays that transform your workspace into a rich video conferencing solution with immersive video and audio engagement, capacitive touch controls, and a built-in pop-up privacy camera.

Let nothing stand in your way
Super-charge your HP PC with Windows 10 Pro[1] and a 7th Gen Intel® Core™ processor[8] with optional Intel® Optane™ memory[9].

Choose from three optional display sizes
Pick the right display to suit your needs. Choose from a touch[10] or non-touch 23.8-inch diagonal, 27-inch diagonal non-touch, and a 34-inch diagonal non-touch curved display[5] for an immersive and engaging visual experience.

The adaptable all-in-one
With core computing components like 7th Gen Intel® Core™ i3/i5/i7 processors[8] located in the base of our most serviceable AiO, you can upgrade or redeploy displays[14] as user and business needs change over time.

Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

Cut out the chatter
Suppress background noise including keyboard clicks with HP Noise Cancellation.

Browse confidently
HP Sure Click provides hardware-enforced security for web browsers, protecting your PC from websites infected with malware, ransomware or viruses[11].

Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[6] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Speed up the basics of IT management
The HP Manageability Integration Kit[7] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Never take your phone out of your pocket again
HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC[12].

Short summary description HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

HP EliteOne 1000 G1, 86,4 cm (34"), 4K Ultra HD, Intel® Core™ i7, 8 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

HP EliteOne 1000 G1. Product type: All-in-One PC. Display diagonal: 86,4 cm (34"), HD type: 4K Ultra HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black

Disclaimer HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black 2LU09EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[3] Optional features sold separately or as add on features.
[5] Configurable at purchase with choice of display sizes. Additional displays sold separately. 34-inch curved display not available at launch. Planned availability November 2017.
[6] HP Sure Start Gen 3, available on HP EliteDesk products equipped with Intel® 7th generation processors.
[7] HP Manageability Integration Kit is available as a download from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[13] Separately purchased, interchangeable displays in sizes 23.8” (60.45 cm), 27” (68.58 cm) and 34” (86.36 cm) diagonal are planned to be available after launch in November 2017.
[8] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[9] Intel® Optane™ is sold separately and is expected to be available in summer 2017. Requires a 7th Gen Intel® Core™ processor, bios version with Intel® Optane™ supported, Windows 10, version 1703 , an Intel® 200 series chipset, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe* Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe* Spec 1.1 and Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
[10] Touchscreen requires Windows 10 Pro.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.