location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 200 G4 Intel® Core™ i5 i5-10210U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
295D8EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188017937 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP 200 G4 Intel® Core™ i5 i5-10210U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday All-in-One PC Black 65 W
  • - Intel® Core™ i5 i5-10210U 1,6 GHz
  • - 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2666 MHz 2 x 4 GB
  • - 256 GB SSD DVD±RW Card reader integrated
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - FreeDOS
More>>>
Short summary description HP 200 G4 Intel® Core™ i5 i5-10210U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black:
This short summary of the HP 200 G4 Intel® Core™ i5 i5-10210U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 200 G4, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, FreeDOS

Long summary description HP 200 G4 Intel® Core™ i5 i5-10210U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP 200 G4 Intel® Core™ i5 i5-10210U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP 200 G4. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor frequency *
1,6 GHz
Processor cache
6 MB
Processor cache type
L3
Configurable TDP-up frequency
2,1 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0,8 GHz
Configurable TDP-down
10 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Audio chip
Realtek ALC3247
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
FreeDOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
490,3 mm
Depth (with stand)
380,7 mm
Height (with stand)
204,5 mm
Weight (with stand)
5,7 kg
Package width
593 mm
Package depth
478 mm
Package height
243 mm
Package weight
8,16 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Display diagonal (metric)
54,6 cm
Display included
Yes
Keyboard type
USB
Number of free internal memory expansion slots
2
Infrared (IR) camera
Yes
Country Distributor
United Arab Emirates 2 distributor(s)