location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 31 70-ml Yellow Original Ink Bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31 70-ml Yellow Original Ink Bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VU28AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628349500 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:10:30
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 31 70-ml Yellow Original Ink Bottle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print thousands of pages with one simple purchase of a set of Original HP high-yield ink bottles – at an extremely low cost per page.[1] Get high-volume printing, an easy and convenient way to replenish ink, and HP print quality and reliability.
  • - Impress with excellent HP quality and reliability. Print vibrant flyers and reports that look professional and photos that resist fading with Original HP inks.[2]
  • - You decide when to add more ink. Easily replenish when it’s convenient for you. Print without worries, knowing Original HP inks are designed for your HP Smart Tank series printer.
Long product name HP 31 70-ml Yellow Original Ink Bottle :
The long product name of HP 31 70-ml Yellow Original Ink Bottle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31 70-ml Yellow Original Ink Bottle
More>>>
HP 31 70-ml Yellow Original Ink Bottle:
The official description of HP 31 70-ml Yellow Original Ink Bottle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for busy households and small businesses that want to print, purchase ink infrequently and replenish ink when it’s convenient.
Print thousands of pages with one simple purchase of a set of Original HP high-yield ink bottles – at an extremely low cost per page.[1] Get high-volume printing, an easy and convenient way to replenish ink, and HP print quality and reliability.

Short summary description HP 31 70-ml Yellow Original Ink Bottle:
This short summary of the HP 31 70-ml Yellow Original Ink Bottle data-sheet is auto-generated and uses the product title and the first six key specs.

HP 31 70-ml Yellow Original Ink Bottle, Yellow, HP, HP Ink Tank 310 series, HP Ink Tank Wireless 410 series, HP Smart Tank 350 series, HP Smart Tank..., 8000 pages, Standard Yield, 70 ml

Long summary description HP 31 70-ml Yellow Original Ink Bottle:
This is an auto-generated long summary of HP 31 70-ml Yellow Original Ink Bottle based on the first three specs of the first five spec groups.

HP 31 70-ml Yellow Original Ink Bottle. Printing colours: Yellow, Brand compatibility: HP, Compatibility: HP Ink Tank 310 series, HP Ink Tank Wireless 410 series, HP Smart Tank 350 series, HP Smart Tank.... Quantity per pack: 1 pc(s), Package width: 47 mm, Package depth: 47 mm. Master (outer) case weight: 2,89 g, Master (outer) case length: 217 mm, Master (outer) case width: 313 mm

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Ink Bottles will consistently deliver quality results and premium performance.[4]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Inks designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Ink Bottles designed with the planet in mind for easy recycling and less waste.[5]

Better together. Better results.
Better together. Better results.

Original HP Inks are the only inks precisely developed with HP printers for reliable quality, results, and consistent performance.

Extremely low cost per page
Extremely low cost per page

Print all you want without worrying about the cost of ink. You’ll get an extremely low cost per page using high-yield Original HP ink bottles and a high-capacity ink tank system.[1]

High yield ink bottles
High yield ink bottles

Print thousands of pages with one set of high-yield Original HP ink bottles – the perfect match for high-volume printing.

Print dark, crisp text and photos that last for decades.
Print dark, crisp text and photos that last for decades.

Preserve your images and get vivid, borderless, fade-resistant photos that last for decades.[2]

Professional quality documents
Professional quality documents

Count on crisp, sharp text and graphics for borderless marketing materials, such as flyers, brochures and more. HP’s advanced ink tank system and Original HP ink deliver excellent print quality, time after time.

Add more Original HP Ink when you want
Add more Original HP Ink when you want

No guessing about ink levels or waiting until you run low. Monitor ink levels in your HP ink tank series system, so you can decide when to easily add more ink.

Innovative spill-free refill system
Innovative spill-free refill system

It’s clean and easy to replenish ink with HP’s easy-access spill-free refill system. Simply plug the bottle into the ink tank and let it drain – no squeezing, no spilling.[3]

Few interruptions
Few interruptions

Work with less interruption – print page after page without having to worry about replenishing ink.

Shop less often
Shop less often

Thousands of pages in each Original HP ink bottle mean you seldom need to think about purchasing ink.

Features
Original *
Yes
Printing colours *
Yellow
Colour ink page yield
8000 pages
Cartridge capacity
Standard Yield
Colour ink volume
70 ml
Print technology
Inkjet printing
OEM code
1VU28AE
Brand compatibility *
HP
Compatibility *
HP Ink Tank 310 series, HP Ink Tank Wireless 410 series, HP Smart Tank 350 series, HP Smart Tank Wireless 450 series, HP Smart Tank Plus 650 series
Country of origin
Malaysia
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Packaging data
Quantity per pack *
1 pc(s)
Package width
47 mm
Package depth
47 mm
Packaging data
Package height
150 mm
Package weight
110 g
Technical details
Weight
100 g
Master (outer) case gross weight (imperial)
2,88 kg (6.36 lbs)
Number of layers per pallet
7 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1372 mm
Number of cartons per pallet layer
12 pc(s)
Number of cartons per pallet
84 pc(s)
Logistics data
Master (outer) case weight
2,89 g
Master (outer) case length
217 mm
Master (outer) case width
313 mm
Master (outer) case height
175 mm
Quantity per pallet
2016 pc(s)
Pallet weight
272,45 g
Pallet length
80 cm
Pallet width
120 cm
Pallet height
137,2 cm
Quantity per master (outer) case
24 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 31 70-ml Yellow Original Ink Bottle:
Disclaimer

[1] Based on internal HP study, May 2016, comparing HP ink cartridges to HP ink bottles for HP inkjet printers less than 200€ using HP standard capacity ink cartridges and HP DeskJet GT series printers using HP ink bottles. Price based on manufacturer recommended street price of HP ink cartridges and manufacturer recommended street price for HP ink bottles. Actual prices may vary. HP DeskJet GT series printer cost per page based on expected black and composite (cyan/magenta/yellow) page yield, results based on HP methodology from the simulation of continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. HP Standard capacity ink cartridges page yield based on HP methodology or ISO based on continuous printing in default mode. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[2] Photo fade resistance estimates based on HP internal testing and Wilhelm Imaging Research testing on Original HP colour inks printed on HP Glossy Photo Papers, displayed under glass. See http://www.hp.com/go/printpermanence.
[2] Using HP 31 and HP 32 inks, image permanence estimates based on Original HP inks printed on HP Photo Papers displayed under glass. For more information, see http://www.hp.com/go/printpermanence.
[3] When used in accordance with set up instructions.
[4] See http://www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see http://www.www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.