HP logo

HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18300
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2022
Short summary description HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP 250 G7, Intel® Core™ i3, 1,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description HP 250 G7 Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.