HP logo

HP 250 G7 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10222
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2021
Bullet Points HP 250 G7 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:
  • - FreeDOS
  • - Intel Core i7-1065G7 (8MB Cache, 1.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 SVA
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP 250 G7 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:

Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 SVA, DVD-RW, Intel Iris Plus Graphics, LAN, WLAN, Webcam, FreeDOS

HP 250 G7 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:

Budget friendly. Business ready.
Get connected with the value-priced HP 250 Laptop PC with the latest technology and a durable chassis that helps protect the PC. Complete business tasks with Intel® processors[2] and essential collaboration tools.

Short summary description HP 250 G7 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP 250 G7, Intel® Core™ i7, 1,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP 250 G7 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP 250 G7 Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Black 175T4EA:
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Sold separately or as an optional feature. [1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.