Hozelock 2976 water sprinkler Oscillating water sprinkler Polyvinyl chloride (PVC) Grey, Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22267
Info modified on:
02 Jun 2018, 08:44:47
Warranty:
2 year
Long product name Hozelock 2976 water sprinkler Oscillating water sprinkler Polyvinyl chloride (PVC) Grey, Yellow:

Max Coverage: 230m2; Sprinkler Spray Pattern: Fine, Jet; Sprinkler Base: Sled; Shape: Rectangle

Short summary description Hozelock 2976 water sprinkler Oscillating water sprinkler Polyvinyl chloride (PVC) Grey, Yellow:

Hozelock 2976, Oscillating water sprinkler, 230 m², 10 bar, Grey, Yellow

Long summary description Hozelock 2976 water sprinkler Oscillating water sprinkler Polyvinyl chloride (PVC) Grey, Yellow:

Hozelock 2976. Package width: 485 mm, Package depth: 115 mm, Package height: 155 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.