Hozelock 2691 garden water spray gun nozzle Metal Multicolour

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17352
Info modified on:
12 Jul 2019, 11:40:33
Bullet Points Hozelock 2691 garden water spray gun nozzle Metal Multicolour:
  • - Powder coated die cast metal body for increased durability
  • - Comfortable soft-touch ergonomic handle
  • - Lockable on/off trigger for added comfort when using for longer periods
  • - Spray patterns for all purpose cleaning and gardening tasks
  • - Comes with a two year guarantee
Warranty:
2 years
Long product name Hozelock 2691 garden water spray gun nozzle Metal Multicolour:

Multi Plus

Short summary description Hozelock 2691 garden water spray gun nozzle Metal Multicolour:

Hozelock 2691, 130 mm, 62 mm, 235 mm, 291 g, 1 pc(s)

Long summary description Hozelock 2691 garden water spray gun nozzle Metal Multicolour:

Hozelock 2691. Package width: 130 mm, Package depth: 62 mm, Package height: 235 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.