Hozelock 2674 garden water spray gun nozzle PVC Grey, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12673
Info modified on:
12 Jul 2019, 11:40:39
Bullet Points Hozelock 2674 garden water spray gun nozzle PVC Grey, Yellow:
  • - Made from high quality material for increased durability
  • - Quick connect male connector for simple connection to the Hozelock System
  • - 3 Spray patterns for general gardening and cleaning tasks
  • - Lockable trigger for comfort during extended use
  • - Flow control
Long product name Hozelock 2674 garden water spray gun nozzle PVC Grey, Yellow:

Jet Spray

Short summary description Hozelock 2674 garden water spray gun nozzle PVC Grey, Yellow:

Hozelock 2674, 155 mm, 42 mm, 205 mm, 118 g, 1 pc(s)

Long summary description Hozelock 2674 garden water spray gun nozzle PVC Grey, Yellow:

Hozelock 2674. Package width: 155 mm, Package depth: 42 mm, Package height: 205 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.