Hozelock 1352 garden pond/fountain accessory Water filter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25248
Info modified on:
12 Oct 2021, 12:07:35
Bullet Points Hozelock 1352 garden pond/fountain accessory Water filter:
  • - No fuss cleaning – simply turn the handle to clean
  • - 3 step filter process to provide clear and healthy water
  • - Integrated UVC bulb eliminates green water
Long product name Hozelock 1352 garden pond/fountain accessory Water filter:

Bioforce Revolution

Short summary description Hozelock 1352 garden pond/fountain accessory Water filter:

Hozelock 1352, Water filter, Black, Metal, PVC, Above ground, 2,5 cm, 4 cm

Long summary description Hozelock 1352 garden pond/fountain accessory Water filter:

Hozelock 1352. Product type: Water filter, Product colour: Black, Material: Metal, PVC. Ultraviolet clarifier power: 18 W. Flow rate: 4000 l/h. Width: 415 mm, Depth: 400 mm, Height: 530 mm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.