Intel Core i5-6200U (3M Cache, 2.30 GHz), 14" LED, 8GB LPDDR3, 500GB SATA HDD, Intel HD Graphics 520, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Pro 64-bit
Getac S410, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 8 GB, 500 GB, Windows 10 Pro
Getac S410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black