GBC logo

GBC Inspire+ Cold/hot laminator Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48229
Info modified on:
14 Mar 2024, 18:01:53
Warranty:
Limited 1-year
Long product name GBC Inspire+ Cold/hot laminator Black:

Inspire+ Laminator A3

Short summary description GBC Inspire+ Cold/hot laminator Black:

GBC Inspire+, 29,7 cm, Cold/hot laminator, 5 min, A3, 75 µm, Pouch

Long summary description GBC Inspire+ Cold/hot laminator Black:

GBC Inspire+. Maximum lamination width: 29,7 cm, Type: Cold/hot laminator, Preheating time: 5 min. Package width: 165 mm, Package depth: 495 mm, Package height: 72 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.