location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX2550 M7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T2557SC380IN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4065221980131
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 17:31:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon Gold 6334 (18MB Cache, 3.6GHz)
  • - 32GB (4800MHz) DDR5-SDRAM (1 x 32)
Long product name Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W :
The long product name of Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Gold 6334 (18MB Cache, 3.6GHz), 32GB DDR5-SDRAM (4800MHz), LAN, 2 x 900W, No OS
More>>>
Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W:
The official description of Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power packed performance across workloads
The enhanced dual-socket calculator and high bandwidth DDR5 processor help to improve efficiency and increase performance while reducing power consumption. The TX2550 M7 is capable of handling a range of different tasks at the highest level: demanding industrial and analytical applications, business processes and enterprise applications, and virtualised workloads.

Highly expandable and flexible design
Storage suitable for securely managing extremely large datasets and flexible enough to be matched to a range of storage centric requirements such as IT infrastructure or collaboration workloads. Drives and RAID controllers can be tailored to specific business needs and budgets. Powerful and cost-effective networking options are available depending on your business need and budget.

Designed to be upgrade ready and efficient
Versatile PCIe slots offer flexible expandability for the integration of existing and new storage controllers, networking cards, or the benefits of graphic cards. Add capabilities per your business needs. Graphics card improves performance for graphic intensive apps; get more from your display infrastructure. The server is designed for quiet operation and offers best-in-class reliability and energy efficiency with up to 96% efficiency and dual power supplies. The rack upgrade kit allows you to invest in a system designed for scalability to match your business growth.

Server and infrastructure management at your fingertips
The onboard iRMC S6, is optimized for both data centers and SMEs who can rely on the latest generation server management. With ISM centralize the data center management as well as power and cooling by using a single user interface. Improve the whole data center productivity with converged infrastructure management. M.2 devices are perfect for hassle-free hypervisor /operating system start-up, while TPM 2.0 provides ease of mind for administrators with the latest hardware and Software driven security features.

Short summary description Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W:
This short summary of the Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX2550 M7, 3,6 GHz, 6334, 32 GB, DDR5-SDRAM, 900 W, Tower

Long summary description Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX2550 M7 server Tower Intel® Xeon® Gold 6334 3,6 GHz 32 GB DDR5-SDRAM 900 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX2550 M7. Processor family: Intel® Xeon® Gold, Processor frequency: 3,6 GHz, Processor model: 6334. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory layout (slots x size): 1 x 32 GB. Hard drive size: 2.5". Ethernet LAN. Power supply: 900 W. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor generation
3rd Generation Intel® Xeon® Scalable
Processor model *
6334
Processor frequency *
3,6 GHz
Processor boost frequency
3,7 GHz
Processor cores
8
Processor cache
18 MB
Motherboard chipset
Intel C741
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
Memory slots
16x DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 32 GB
Maximum internal memory *
4 TB
Storage
Hard drive size
2.5"
Number of hard drives supported
8
Supported HDD sizes
2.5"
RAID support *
Yes
Optical drive type *
No
Network
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
8
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x8 (Gen 4.x) slots
8
PCI Express x16 (Gen 4.x) slots
4
Design
Chassis type *
Tower
Product colour
Black, Red
Redundant fans support
Yes
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2022 Datacenter Windows Server 2022 Standard Windows Server 2019 Datacenter Windows Server 2019 Standard Windows Server 2019 Essentials SUSE Linux Enterprise Server 15 Red Hat Enterprise Linux 8
Power
Power supply *
900 W
Number of redundant power supplies installed
2
Number of main power supplies
2
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
8 - 85%
Weight & dimensions
Width
176 mm
Depth
777 mm
Height
455 mm
Weight
41,9 kg
Brand Image Product code Product Stock Price from
Fujitsu Modular PSU 500W titanium hp low noise server Fujitsu Modular PSU 500W titanium hp low noise server
(show image)
PY-PU505 Modular PSU 500W titanium hp low noise 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-TKCPC86 server Fujitsu PY-TKCPC86 server
(show image)
PY-TKCPC86 PY-TKCPC86 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu TPM 2.0 MODULE V1 server Fujitsu TPM 2.0 MODULE V1 server
(show image)
PY-TPM14 TPM 2.0 MODULE V1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 1600W platinum hp server Fujitsu Modulare PSU 1600W platinum hp server
(show image)
PY-PU163 Modulare PSU 1600W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 2200W platinum hp server Fujitsu Modulare PSU 2200W platinum hp server
(show image)
PY-PU221 Modulare PSU 2200W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)