location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!Repeater 3000 International Network repeater 3000 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!Repeater
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 Edition International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002888 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125028885
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FRITZ!Repeater 3000 International Network repeater 3000 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network repeater 3000 Mbit/s
  • - Ethernet LAN
  • - White
More>>>
Short summary description FRITZ!Repeater 3000 International Network repeater 3000 Mbit/s White:
This short summary of the FRITZ!Repeater 3000 International Network repeater 3000 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!Repeater 3000 International, Network repeater, 3000 Mbit/s, Ethernet LAN, White

Long summary description FRITZ!Repeater 3000 International Network repeater 3000 Mbit/s White:
This is an auto-generated long summary of FRITZ!Repeater 3000 International Network repeater 3000 Mbit/s White based on the first three specs of the first five spec groups.

FRITZ!Repeater 3000 International. Maximum data transfer rate: 3000 Mbit/s. Frequency band: 2.4, 5 GHz. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11ac, IEEE 802.11i, IEEE 802.11n. Connectivity technology: Wired & Wireless. Security algorithms: WPA2, WPS

Data transmission
Maximum data transfer rate *
3000 Mbit/s
Wireless LAN features
Frequency band
2.4, 5 GHz
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11ac, IEEE 802.11i, IEEE 802.11n
Ports & interfaces
Connectivity technology
Wired & Wireless
Ethernet LAN (RJ-45) ports
2
DC-in jack
Yes
Security
Security algorithms
WPA2, WPS
WPS push button
Yes
Management features
Supported protocols
IPv6
Features
Product type *
Network repeater
Features
Product colour
White
Power
Power source type
AC
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (typical)
6 W
Power consumption (max)
11,4 W
Weight & dimensions
Dimensions (WxDxH)
88 x 136 x 184 mm
Weight
281 g
Packaging content
Cables included
AC
Quick installation guide
Yes
Packaging data
Package weight
640 g
Package type
Box
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2019-12-14 04:36:31
Uk has collected 21 expert reviews for FRITZ!Repeater 3000 Edition International and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Country Distributor
España 1 distributor(s)
Italia 2 distributor(s)