location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2211813
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2211813
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2018 01:30:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths :
The long product name of Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch Screen Cleaning Sachets
More>>>
Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths:
The official description of Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Antibacterial Wet and Dry cleaning sachets are individually wrapped - perfect for on the go. Suitable for touch screen technology.
- Non Streak
- 1% Alcohol Content
- Biodegradable and Anti-Static features
- Protects for up to 7 days
- Kills 99.9% of germs and bacteria, including Swine Flu protection

Short summary description Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths:
This short summary of the Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 2211813, Equipment cleansing wet & dry cloths, Screens/Plastics, White, 3,25 m (128"), 116,8 cm (46"), 3,1 m (122")

Long summary description Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths:
This is an auto-generated long summary of Fellowes 2211813 equipment cleansing kit Screens/Plastics Equipment cleansing wet & dry cloths based on the first three specs of the first five spec groups.

Fellowes 2211813. Product type: Equipment cleansing wet & dry cloths, Proper use: Screens/Plastics, Product colour: White. Width (imperial): 3,25 m (128"), Depth (imperial): 116,8 cm (46"), Height (imperial): 3,1 m (122"). Number of products included: 24 pc(s)