Faro logo

Faro 750121 outdoor lighting Outdoor ground lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
454
Info modified on:
07 Nov 2024, 16:32:41
Long product name Faro 750121 outdoor lighting Outdoor ground lighting:

RUSH Dark grey beacon lamp 4000K 360º wide

Short summary description Faro 750121 outdoor lighting Outdoor ground lighting:

Faro 750121, Outdoor ground lighting, Dark Grey, Aluminium, IP65, I, 4000 K

Long summary description Faro 750121 outdoor lighting Outdoor ground lighting:

Faro 750121. Type: Outdoor ground lighting, Product colour: Dark Grey, Housing material: Aluminium. Colour temperature (min): 4000 K. Input voltage: 100-240 V, AC input voltage: 100-240 V. Height: 800 mm, Weight: 4,63 kg. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.