Faro logo

Faro 71528 outdoor lighting Outdoor wall lighting GU10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
476
Info modified on:
07 Nov 2024, 08:47:59
Long product name Faro 71528 outdoor lighting Outdoor wall lighting GU10:

TONI Black wall lamp with spike

Short summary description Faro 71528 outdoor lighting Outdoor wall lighting GU10:

Faro 71528, Outdoor wall lighting, Black, Polymethyl methacrylate (PMMA), IP65, II, GU10

Long summary description Faro 71528 outdoor lighting Outdoor wall lighting GU10:

Faro 71528. Type: Outdoor wall lighting, Product colour: Black, Housing material: Polymethyl methacrylate (PMMA). Fitting/cap type: GU10, Number of bulbs: 1 bulb(s), Bulb power: 8 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Length: 84 mm, Height: 170 mm, Weight: 300 g. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.