TEKO – 1 Black surface LED 12-18W 3000K 20º
Faro 50400302, 1600 lm, IP20, Black
Faro 50400302. Product colour: Black, Housing material: Steel, International Protection (IP) code: IP20. Bulb power: 18 W, Colour temperature (min): 3000 K, Luminous flux: 1600 lm. Height: 176 mm, Weight: 1,75 kg, Length: 127 mm