COLIN-3 Grey downlight LED FOOD 72/108W fish 20° 5880/8430
Faro 34015703, 8430 lm, IP20, Grey
Faro 34015703. Product colour: Grey, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 108 W, Luminous flux: 8430 lm, Beam angle (max): 20°. Energy efficiency class: A. Width: 173 mm, Height: 182 mm, Weight: 3,97 kg