MINI-COLIN-1 White downlight LED CRI95 17/24W 3000K 20° 1920/2615
Faro 33009101, 2615 lm, IP20, White
Faro 33009101. Product colour: White, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 24 W, Colour temperature (min): 3000 K, Luminous flux: 2615 lm. Height: 130 mm, Weight: 1,08 kg, Length: 140 mm