Faro logo

Faro 0410003702D ceiling lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
414
Info modified on:
30 Apr 2024, 21:40:08
Long product name Faro 0410003702D ceiling lighting:

VIA Black recessed dali 112cm 48W 3000K

Short summary description Faro 0410003702D ceiling lighting:

Faro 0410003702D, IP23, Black

Long summary description Faro 0410003702D ceiling lighting:

Faro 0410003702D. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Colour temperature (min): 3000 K. Input voltage: 220 - 240 V, AC input voltage: 220 - 240 V. Width: 40 mm, Height: 68 mm, Weight: 2,05 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.