Epson logo

Epson Ultra Glossy Photo Paper - 10x15cm - 20 Sheets

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283923
Info modified on:
22 Jan 2024, 18:11:48
Long product name Epson Ultra Glossy Photo Paper - 10x15cm - 20 Sheets:

Ultra Glossy Photo Paper - 10x15cm - 20 Sheets

Epson Ultra Glossy Photo Paper - 10x15cm - 20 Sheets:

Elevate your photos
Delight the senses with our Ultra Glossy Photo Paper. This refined paper is designed to give your photos a professional look and feel thanks to its impressive 300gsm weight. With one simple investment, you can elevate your photos to a professional level of quality.

The best partnership
Get fast-drying, smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Cherish your photos for years to come
Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Ultra Glossy Photo Paper - 10x15cm - 20 Sheets:

Epson Ultra Glossy Photo Paper - 10x15cm - 20 Sheets, Gloss, 300 g/m², 20 sheets, - Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression..., 100 mm, 150 mm

Long summary description Epson Ultra Glossy Photo Paper - 10x15cm - 20 Sheets:

Epson Ultra Glossy Photo Paper - 10x15cm - 20 Sheets. Finish type: Gloss, Media weight: 300 g/m², Sheets per pack: 20 sheets. Width: 100 mm, Height: 150 mm. Quantity per pack: 1 pc(s), Package width: 105 mm, Package depth: 155 mm. Quantity per pallet: 3000 pc(s), Quantity per pallet layer: 600 pc(s), Quantity per master (outer) case: 20 pc(s). Country of origin: Japan

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.