Epson logo

Epson Expression XP-750 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135464
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson Expression XP-750 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

XP- 750 all-in-one - 5.760 x 1.440dpi, 32 Pages/min, CIS, A4, A5, A6, B5, C6, SD, SDHC, CF, MMC, MicroDrive, MiniSD, USB, WLAN

Epson Expression XP-750 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

The Expression Photo XP-750*1 all-in-one is ideal for photo enthusiasts who want to print superior-quality photos that can also be shared with the rest of the family. Up to 40 percent smaller*2 than previous models, this printer features an 8.8cm touch-screen, with user-friendly interactive menu, and a motorised control panel and output tray which open automatically before printing.

Epson’s new six-colour Claria Photo HD Ink is ideal for keen photographers looking to produce and display superior-quality, long-lasting photographs and delivers smooth tonal gradations, deep natural blacks and rich, vibrant colours.

Experiment with your creative side and print onto card and heavyweight photo paper with the rear speciality media feed. You can also easily switch between photo and A4 printing, thanks to the dual front-loading paper trays, and also personalise family films and digital photo albums, by printing directly onto suitable CD and DVDs.

Epson Connect*3 allows you to print wirelessly from smartphones and tablet PCs within the home, and print from anywhere in the world by emailing documents directly to the printer's unique email address. The Remote Printer Driver offers more flexibility to print from your PC to any Epson Connect printer anywhere in the world, while Scan-to-Cloud enables you to store scanned documents directly in Cloud services. In addition the XP-750 is Apple AirPrint and Google Cloud print ready.

Wi-Fi and Ethernet offer flexible connectivity, while the automatic Wi-Fi set-up automatically finds the relevant connection settings in order to configure itself*4. Wi-Fi Direct connects directly to other Wi-Fi devices without the need for a wireless access point, such as a router.

Short summary description Epson Expression XP-750 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression XP-750, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression XP-750 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression XP-750. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.