Elro logo

Elro BB2 Powder (Dry chemical) A, B, C

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15185
Info modified on:
14 Mar 2024, 17:15:19
End of life date:
05 Jan 2018
Warranty:
3 years
Long product name Elro BB2 Powder (Dry chemical) A, B, C:

Dry powder, 2 kg, -30 - 50°C, 13A, 70B, C

Short summary description Elro BB2 Powder (Dry chemical) A, B, C:

Elro BB2, Powder (Dry chemical), A, B, C, 13A, 70B, Stored-pressure (continuous) fire extinguisher, Handheld, 2 kg

Long summary description Elro BB2 Powder (Dry chemical) A, B, C:

Elro BB2. Extinguishing agent type: Powder (Dry chemical), Suitable for fire class: A, B, C, Extinguisher rating: 13A, 70B. Product type: Handheld, Extinguishing agent volume: 2 kg, Housing material: Steel. Weight: 3,63 kg, Package width: 125 mm, Package depth: 120 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.