Electrolux logo

Electrolux EUF2948MOX Upright freezer Freestanding 251 L Grey

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2941
Info modified on:
14 Mar 2024, 17:52:03
Short summary description Electrolux EUF2948MOX Upright freezer Freestanding 251 L Grey:

Electrolux EUF2948MOX, 251 L, 20 kg/24h, SN-T, 43 dB, No Frost system, Grey

Long summary description Electrolux EUF2948MOX Upright freezer Freestanding 251 L Grey:

Electrolux EUF2948MOX. Freezer net capacity: 251 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 12 h, Noise level: 43 dB, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 240 kWh. Product colour: Grey

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.