Electrolux ZB5103, Dry, Cyclonic, 77 dB, Bagless, White, 0,5 L
Electrolux ZB5103. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 77 dB. Dust container type: Bagless, Product colour: White, Dirt capacity dry: 0,5 L. Runtime: 10 min, Charging time: 12 h, Battery voltage: 3,6 V. Weight: 1,31 kg, Width: 136 mm, Depth: 419 mm