Edesa EFT-1611 WH Freestanding 235 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2784
Info modified on:
27 May 2024, 17:48:28
Short summary description Edesa EFT-1611 WH Freestanding 235 L F White:

Edesa EFT-1611 WH, 235 L, N-ST, 40 dB, 2 kg/24h, F, White

Long summary description Edesa EFT-1611 WH Freestanding 235 L F White:

Edesa EFT-1611 WH. Total net capacity: 235 L. Door hinge: Right. Climate class: N-ST, Noise level: 40 dB. Fridge net capacity: 194 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 41 L, Freezing capacity: 2 kg/24h. Energy efficiency class: F, Annual energy consumption: 211 kWh. Product colour: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.