Edesa EIS-3220 B Black Built-in 29 cm Zone induction hob 2 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2311
Info modified on:
08 Aug 2023, 09:53:52
Short summary description Edesa EIS-3220 B Black Built-in 29 cm Zone induction hob 2 zone(s):

Edesa EIS-3220 B, Black, Built-in, 29 cm, Zone induction hob, 2 zone(s), 2 zone(s)

Long summary description Edesa EIS-3220 B Black Built-in 29 cm Zone induction hob 2 zone(s):

Edesa EIS-3220 B. Product colour: Black, Appliance placement: Built-in, Hob width size: 29 cm. Control type: Touch, Control position: Top front. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 290 mm, Depth: 520 mm, Height: 70 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.