DJI logo

DJI Phantom 4 Advanced+ 4 rotors Quadcopter 20 MP 4096 x 2160 pixels 5870 mAh White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37427
Info modified on:
14 Mar 2024, 18:04:51
Long product name DJI Phantom 4 Advanced+ 4 rotors Quadcopter 20 MP 4096 x 2160 pixels 5870 mAh White:

20MP, 1/2.3” CMOS, 72km/h, 4K 120fps, 3-axis, GPS/GLONASS, 30 min flight time

Short summary description DJI Phantom 4 Advanced+ 4 rotors Quadcopter 20 MP 4096 x 2160 pixels 5870 mAh White:

DJI Phantom 4 Advanced+, 4 rotors, 20 MP, 4096 x 2160 pixels, 20 m/s, 5870 mAh, White

Long summary description DJI Phantom 4 Advanced+ 4 rotors Quadcopter 20 MP 4096 x 2160 pixels 5870 mAh White:

DJI Phantom 4 Advanced+. Number of rotors: 4 rotors. Megapixel: 20 MP, Maximum video resolution: 4096 x 2160 pixels. Maximum speed: 20 m/s, Maximum operating distance: 7000 m. Moving control functions: Backward, Downward, Flying sideways, Forward, Turn left, Turn right, Upward. Battery technology: Lithium Polymer (LiPo), Battery capacity: 5870 mAh. Compatible memory cards: MicroSD (TransFlash). GLONASS. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.